MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XR3176EID-F XR3176EID-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939862-XR3176EID-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939862-XR3176EID-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XR3176EID-F - 939862-XR3176EID-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XR3176EID-F
939862-XR3176EID-F
Interface - Interface - Drivers, Receivers, Transceivers - XR3176EID-F 939862-XR3176EID-F
Manufacturer: MaxLinear Inc Win Source Part Number: 939862-XR3176EID-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 939862-XR3176EID-F
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - XR3176EID-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR3176EID-F
Drivers, Receivers, Transceivers XR3176EID-F
1/1 Transceiver Half RS422, RS485 14-SOIC

1/1 Transceiver Half RS422, RS485 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 939862-XR3176EID-F XR3176EID-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XR3176EID-F Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details