General ISM < 1GHz Transceiver Module 900MHz Integrated, Wire Antenna Through Hole
RF TXRX MOD ISM<1GHZ WIRE ANT TH
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | XBP9B-DPWT-041 | XBP9B-DPWT-041 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 MHz | 900 MHz |
| Data Rate | 10 kbps | 10 kbps |