MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XR3160ECU-F XR3160ECU-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1282284-XR3160ECU-F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 1/1, 2/2 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 1Mbps, 20Mbps Family Name: XR3160E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3161ECAG-T; MAX3161ECAG+T; MAX3161EEAG+; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1282284-XR3160ECU-F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 1/1, 2/2 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 1Mbps, 20Mbps Family Name: XR3160E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3161ECAG-T; MAX3161ECAG+T; MAX3161EEAG+; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XR3160ECU-F - 1282284-XR3160ECU-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XR3160ECU-F
1282284-XR3160ECU-F
Interface - Interface - Drivers, Receivers, Transceivers - XR3160ECU-F 1282284-XR3160ECU-F
Manufacturer: Exar Corporation Win Source Part Number: 1282284-XR3160ECU-F Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 1/1, 2/2 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 1Mbps, 20Mbps Family Name: XR3160E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3161ECAG-T; MAX3161ECAG+T; MAX3161EEAG+; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1282284-XR3160ECU-F
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 1/1, 2/2
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 1Mbps, 20Mbps
Family Name: XR3160E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX3161ECAG-T; MAX3161ECAG+T; MAX3161EEAG+;
Introduction Date: October 01, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - XR3160ECU-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR3160ECU-F
Drivers, Receivers, Transceivers XR3160ECU-F
1/1, 2/2 Transceiver Full RS232, RS422, RS485 20-SSOP

1/1, 2/2 Transceiver Full RS232, RS422, RS485 20-SSOP

Buy Now Datasheet
XR3160 Series 3 - 5.5 V RS-485/RS-422/RS-232 MultiProtocol Transceiver - SSOP-20 - 3417-XR3160ECU-F - Utmel Electronic Limited
Hong Kong, China
XR3160 Series 3 - 5.5 V RS-485/RS-422/RS-232 MultiProtocol Transceiver - SSOP-20
3417-XR3160ECU-F
XR3160 Series 3 - 5.5 V RS-485/RS-422/RS-232 MultiProtocol Transceiver - SSOP-20 3417-XR3160ECU-F
XR3160 Series 3 - 5.5 V RS-485/RS-422/RS-232 MultiProtocol Transceiver - SSOP-20

XR3160 Series 3 - 5.5 V RS-485/RS-422/RS-232 MultiProtocol Transceiver - SSOP-20

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1282284-XR3160ECU-F XR3160ECU-F 3417-XR3160ECU-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XR3160ECU-F Drivers, Receivers, Transceivers XR3160 Series 3 - 5.5 V RS-485/RS-422/RS-232 MultiProtocol Transceiver - SSOP-20
Package Type Surface Mount; SMD Surface Mount; 20-SSOP (0.209\", 5.30mm Width) Surface Mount; SSOP
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details