MaxLinear, Inc. Drivers, Receivers, Transceivers XR3086XEDTR-F

Description
1/1 Transceiver Full RS422, RS485 14-SOIC
Description
1/1 Transceiver Full RS422, RS485 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The XR3086XEDTR-F is a high-performance RS-485/RS-422 transceiver designed for robust operation in noisy industrial environments. It features a fault tolerance of ±18V on analog bus pins and offers enhanced ESD protection, rated at ±15kV for air gap discharge and ±8kV for contact discharge. The device provides a signal-to-noise ratio (SNR) that is 40% higher than standard RS-485/422 devices, which allows for improved communication over longer cable lengths. This transceiver supports data rates up to 20 Mbps and operates within a supply voltage range of +4.5V to +5.5V. It includes fail-safe circuitry that guarantees a logic-high output under various fault conditions, such as open or shorted inputs. The receiver input impedance is a minimum of 96kΩ, enabling the connection of up to 256 devices on the bus without compromising signal integrity. The XR3086XEDTR-F also incorporates features for power efficiency, drawing less than 600µA during operation and only 300µA when idle. It can enter a low current shutdown mode of 1nA for extreme power savings. The device is available in a 14-pin narrow SOIC package and is rated for an extended temperature range of -40°C to +125°C, making it suitable for a variety of applications including motor control, building automation, and remote utility meter reading.

Datasheet Summary
Powered by GS/AI

The XR3086XEDTR-F is a high-performance RS-485/RS-422 transceiver designed for robust operation in noisy industrial environments. It features a fault tolerance of ±18V on analog bus pins and offers enhanced ESD protection, rated at ±15kV for air gap discharge and ±8kV for contact discharge. The device provides a signal-to-noise ratio (SNR) that is 40% higher than standard RS-485/422 devices, which allows for improved communication over longer cable lengths. This transceiver supports data rates up to 20 Mbps and operates within a supply voltage range of +4.5V to +5.5V. It includes fail-safe circuitry that guarantees a logic-high output under various fault conditions, such as open or shorted inputs. The receiver input impedance is a minimum of 96kΩ, enabling the connection of up to 256 devices on the bus without compromising signal integrity. The XR3086XEDTR-F also incorporates features for power efficiency, drawing less than 600µA during operation and only 300µA when idle. It can enter a low current shutdown mode of 1nA for extreme power savings. The device is available in a 14-pin narrow SOIC package and is rated for an extended temperature range of -40°C to +125°C, making it suitable for a variety of applications including motor control, building automation, and remote utility meter reading.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - XR3086XEDTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR3086XEDTR-F
Drivers, Receivers, Transceivers XR3086XEDTR-F
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number XR3086XEDTR-F
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details