MaxLinear, Inc. Connectors,Interconnects XR33058HD-F

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 176-TQFP Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: T1/CEPT Number of Drivers/Receivers: 3/3 Receiver Hysteresis: 230 mV Data Rate: 420Mbps Voltage - Supply: 3.3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 176-TQFP Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: T1/CEPT Number of Drivers/Receivers: 3/3 Receiver Hysteresis: 230 mV Data Rate: 420Mbps Voltage - Supply: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 176-TQFP Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: T1/CEPT Number of Drivers/Receivers: 3/3 Receiver Hysteresis: 230 mV Data Rate: 420Mbps Voltage - Supply: 3.3V

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 176-TQFP
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Protocol: T1/CEPT
Number of Drivers/Receivers: 3/3
Receiver Hysteresis: 230 mV
Data Rate: 420Mbps
Voltage - Supply: 3.3V

Buy Now Datasheet
Drivers, Receivers, Transceivers - XR33058HD-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR33058HD-F
Drivers, Receivers, Transceivers XR33058HD-F
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XR33058HD-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XR33058HD-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XR33058HD-F
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number XR33058HD-F XR33058HD-F
Product Name Connectors,Interconnects Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Supply Voltage 3.3 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details