RF Transceiver, Bridge 902MHz ~ 928MHz DSSS RJ-45 1.536Mbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | XEB09-CISAFB |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |
| Operating Frequency | 902 to 928 MHz |
| Data Rate | 1536 kbps |