Ultra Wideband (UWB) Impulse Radio Transceiver Module 3.1GHz ~ 5.8GHz Integrated, Trace
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | XC-SR1010-MP1 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 3100 to 5800 MHz |