RF TXRX MOD ISM<1GHZ MMCX CHAS
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, MMCX Chassis Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | XT09-MI-MESH | XT09-MI-MESH |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 MHz | 900 MHz |
| Data Rate | 225 kbps | 225 kbps |
| Sensitivity | -110 dBm | -110 dBm |
| Output Power | 30 dBm | 30 dBm |