MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XR3160EIU-F XR3160EIU-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1282285-XR3160EIU-F Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 1/1, 2/2 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 1Mbps, 20Mbps Family Name: XR3160E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3160ECAP+; MAX3160EEAP+T; MAX3160EEAP/GH9; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1282285-XR3160EIU-F Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 1/1, 2/2 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 1Mbps, 20Mbps Family Name: XR3160E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3160ECAP+; MAX3160EEAP+T; MAX3160EEAP/GH9; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XR3160EIU-F - 1282285-XR3160EIU-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XR3160EIU-F
1282285-XR3160EIU-F
Interface - Interface - Drivers, Receivers, Transceivers - XR3160EIU-F 1282285-XR3160EIU-F
Manufacturer: Exar Corporation Win Source Part Number: 1282285-XR3160EIU-F Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 1/1, 2/2 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 1Mbps, 20Mbps Family Name: XR3160E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX3160ECAP+; MAX3160EEAP+T; MAX3160EEAP/GH9; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282285-XR3160EIU-F
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 1/1, 2/2
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 1Mbps, 20Mbps
Family Name: XR3160E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX3160ECAP+; MAX3160EEAP+T; MAX3160EEAP/GH9;
Introduction Date: October 01, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - XR3160EIU-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR3160EIU-F
Drivers, Receivers, Transceivers XR3160EIU-F
1/1, 2/2 Transceiver Full RS232, RS422, RS485 20-SSOP

1/1, 2/2 Transceiver Full RS232, RS422, RS485 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1282285-XR3160EIU-F XR3160EIU-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XR3160EIU-F Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details