RF TXRX MOD ISM < 1GHZ RP-SMA TH
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | XC09-038NSI | XC09-038NSI |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 MHz | 900 MHz |
| Data Rate | 37.5 kbps | 37.5 kbps |
| Sensitivity | -108 dBm | -108 dBm |
| Output Power | 6 dBm | 6 dBm |