RF Transceiver 902MHz ~ 928MHz 802.15.4 Zigbee™ RS-485 10kbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | XM-C91-4P-AA |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |
| Operating Frequency | 902 to 928 MHz |
| Data Rate | 10 kbps |