MaxLinear, Inc. Drivers, Receivers, Transceivers XR3170EID-F

Description
1/1 Transceiver Half RS422, RS485 14-SOIC
Description
1/1 Transceiver Half RS422, RS485 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The XR3170EID-F is a full-duplex RS-485 transceiver designed for reliable bidirectional communication on multipoint bus transmission lines. It operates from a single 3.3V power supply and supports high-speed data rates of up to 20 Mbps. The device features a robust design with ESD protection rated at ±15 kV for air-gap discharge and ±8 kV for contact discharge, making it suitable for harsh environments. This transceiver has a low quiescent current of 650 µA and can enter a low-power shutdown mode, drawing only 1 µA when both the driver and receiver are disabled. It supports up to 256 transceivers on a single bus due to its 1/8th unit load, which minimizes the load on the bus. The XR3170EID-F is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable operation in various conditions. It is packaged in a 14-pin narrow SOIC format, making it compatible with standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The XR3170EID-F is a full-duplex RS-485 transceiver designed for reliable bidirectional communication on multipoint bus transmission lines. It operates from a single 3.3V power supply and supports high-speed data rates of up to 20 Mbps. The device features a robust design with ESD protection rated at ±15 kV for air-gap discharge and ±8 kV for contact discharge, making it suitable for harsh environments. This transceiver has a low quiescent current of 650 µA and can enter a low-power shutdown mode, drawing only 1 µA when both the driver and receiver are disabled. It supports up to 256 transceivers on a single bus due to its 1/8th unit load, which minimizes the load on the bus. The XR3170EID-F is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable operation in various conditions. It is packaged in a 14-pin narrow SOIC format, making it compatible with standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - XR3170EID-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR3170EID-F
Drivers, Receivers, Transceivers XR3170EID-F
1/1 Transceiver Half RS422, RS485 14-SOIC

1/1 Transceiver Half RS422, RS485 14-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number XR3170EID-F
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details