RF Transceiver, Bridge 902MHz ~ 928MHz DSSS RJ-45 1.536Mbps
RF Transceiver, Bridge 902MHz ~ 928MHz DSSS RJ-45 1.536Mbps
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 602-2083-ND | XEB09-CIPAF |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans | |
| Applications | General Purpose | |
| Radio Technique | Direct-Sequence Spread Spectrum | |
| Operating Frequency | 902 to 928 MHz | 902 to 928 MHz |
| Sensitivity | -97 dBm | -97 dBm |