MaxLinear, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XR33055IDTR-F

Description
IC TRANSCEIVER HALF 1/1 8SOIC
Description
IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The XR33055IDTR-F is a half-duplex RS-485/RS-422 transceiver designed for operation in noisy industrial environments. It operates within a supply voltage range of 3.0V to 5.5V and features fault tolerance on analog bus pins up to ±60V, making it suitable for applications requiring robust performance. The device includes full fail-safe circuitry, ensuring a logic-high output under conditions where the inputs are open, shorted, or undriven. With a receiver input impedance of at least 120kΩ, the XR33055IDTR-F allows for the connection of over 320 devices on the bus. It supports data rates up to 1 Mbps and is housed in an 8-pin NSOIC package. The transceiver also incorporates hot swap circuitry to prevent false transitions during power-up and can enter a low current shutdown mode for power savings. The operating temperature range is specified from -40°C to 85°C, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The XR33055IDTR-F is a half-duplex RS-485/RS-422 transceiver designed for operation in noisy industrial environments. It operates within a supply voltage range of 3.0V to 5.5V and features fault tolerance on analog bus pins up to ±60V, making it suitable for applications requiring robust performance. The device includes full fail-safe circuitry, ensuring a logic-high output under conditions where the inputs are open, shorted, or undriven. With a receiver input impedance of at least 120kΩ, the XR33055IDTR-F allows for the connection of over 320 devices on the bus. It supports data rates up to 1 Mbps and is housed in an 8-pin NSOIC package. The transceiver also incorporates hot swap circuitry to prevent false transitions during power-up and can enter a low current shutdown mode for power savings. The operating temperature range is specified from -40°C to 85°C, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XR33055IDTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XR33055IDTR-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XR33055IDTR-F
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - XR33055IDTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR33055IDTR-F
Drivers, Receivers, Transceivers XR33055IDTR-F
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number XR33055IDTR-F XR33055IDTR-F
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details