Digi International, Inc. RF Receiver, Transmitter, and Transceiver Finished Units XL9-AA

Description
RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps
Request a Quote Datasheet
Description
RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - 602-1848-ND - DigiKey
Thief River Falls, MN, United States
RF Receiver, Transmitter, and Transceiver Finished Units
602-1848-ND
RF Receiver, Transmitter, and Transceiver Finished Units 602-1848-ND
RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps

RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps

Buy Now Datasheet
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units - 1382451-XL9-AA - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
1382451-XL9-AA
RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units 1382451-XL9-AA
Win Source Part Number: 1382451-XL9-AA Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units Package: Box Applications: General Purpose Frequency: 902MHz ~ 928MHz Function: Transceiver Interface: Mini USB Power - Output: 30dBm Sensitivity: -120dBm Data Rate (Max): 3.2Mbps Modulation or Protocol: ISM Voltage - Supply: 9V ~ 26V ECCN: 5A992C Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Digi International Base Product Number: XL9 Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs

Win Source Part Number: 1382451-XL9-AA
Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units
Package: Box
Applications: General Purpose
Frequency: 902MHz ~ 928MHz
Function: Transceiver
Interface: Mini USB
Power - Output: 30dBm
Sensitivity: -120dBm
Data Rate (Max): 3.2Mbps
Modulation or Protocol: ISM
Voltage - Supply: 9V ~ 26V
ECCN: 5A992C
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Digi International
Base Product Number: XL9
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs

Buy Now Datasheet
RF Receiver, Transmitter, and Transceiver Finished Units - XL9-AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
XL9-AA
RF Receiver, Transmitter, and Transceiver Finished Units XL9-AA
RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps

RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 602-1848-ND 1382451-XL9-AA XL9-AA
Product Name RF Receiver, Transmitter, and Transceiver Finished Units RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 902 to 928 MHz 902 to 928 MHz 902 to 928 MHz
Sensitivity -120 dBm -120 dBm -120 dBm
Output Power 30 dBm 30 dBm 30 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
Wireless Module - JN5121-xxx-M00 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
Embedded Bluetooth® Modules for OEM's - RB4000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details