L-com, Inc. RF Multiplexers LCDP1003

Description
DIPLEXER 75 OHM TYPE F FEMALE, D
Request a Quote Datasheet
Description
DIPLEXER 75 OHM TYPE F FEMALE, D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 5073-LCDP1003-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
5073-LCDP1003-ND
RF Multiplexers 5073-LCDP1003-ND
DIPLEXER 75 OHM TYPE F FEMALE, D

DIPLEXER 75 OHM TYPE F FEMALE, D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5073-LCDP1003-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40140650 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
1865-1885 MHz / 1945-1965 MHz Cavity Duplexer - AE1875-1955DB2025 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
DIPLEXER / SMA / BKT RoHS - ZDPLX-592B-S+ - Mini-Circuits
Specs
Device Type Diplexer
Package Type Connectorized
Connectors SMA
View Details
Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details