L-com, Inc. Indoor High Performance Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems DP2458-NF

Description
The DP2458-NF Diplexer multiplexes a 2.4 GHz and a 5 GHz signal onto one cable. The DP2458-NF can also be used to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4 GHz and 5 GHz antennas. The DP2458-NF features exceptionally low insertion loss and high isolation. This is ideal for sharing a expensive low- loss coax cable when running two separate radios. Designed for indoor use, the DP2458-NF features N-Female connectors. Its industrial grade construction helps ensure many years of trouble free operation. Click on the Diagrams link below for typical applications of the DP2458-NF. Note: This product may also be refered to as a duplexer, multiplexer and signal divider. Features Covers entire 5 GHz range from 4.9 to 5.8 GHz Exceptionally Low Insertion Loss and High Isolation 50 Watt maximum input power Ideal for use with multiband Access Points and Routers Industrial Grade Construction Application Multi-Band Applications 802.11a/b/g Access Points and Routers Homeland Security, Public Safety Program Multiplexes 2.4 and 5 GHz onto single coax cable WiMAX and Wi-Fi Systems
Datasheet
Description
The DP2458-NF Diplexer multiplexes a 2.4 GHz and a 5 GHz signal onto one cable. The DP2458-NF can also be used to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4 GHz and 5 GHz antennas. The DP2458-NF features exceptionally low insertion loss and high isolation. This is ideal for sharing a expensive low- loss coax cable when running two separate radios. Designed for indoor use, the DP2458-NF features N-Female connectors. Its industrial grade construction helps ensure many years of trouble free operation. Click on the Diagrams link below for typical applications of the DP2458-NF. Note: This product may also be refered to as a duplexer, multiplexer and signal divider. Features Covers entire 5 GHz range from 4.9 to 5.8 GHz Exceptionally Low Insertion Loss and High Isolation 50 Watt maximum input power Ideal for use with multiband Access Points and Routers Industrial Grade Construction Application Multi-Band Applications 802.11a/b/g Access Points and Routers Homeland Security, Public Safety Program Multiplexes 2.4 and 5 GHz onto single coax cable WiMAX and Wi-Fi Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor High Performance Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems - DP2458-NF - L-com, Inc.
North Andover, MA, United States
Indoor High Performance Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems
DP2458-NF
Indoor High Performance Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems DP2458-NF
The DP2458-NF Diplexer multiplexes a 2.4 GHz and a 5 GHz signal onto one cable. The DP2458-NF can also be used to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4 GHz and 5 GHz antennas. The DP2458-NF features exceptionally low insertion loss and high isolation. This is ideal for sharing a expensive low- loss coax cable when running two separate radios. Designed for indoor use, the DP2458-NF features N-Female connectors. Its industrial grade construction helps ensure many years of trouble free operation. Click on the Diagrams link below for typical applications of the DP2458-NF. Note: This product may also be refered to as a duplexer, multiplexer and signal divider. Features Covers entire 5 GHz range from 4.9 to 5.8 GHz Exceptionally Low Insertion Loss and High Isolation 50 Watt maximum input power Ideal for use with multiband Access Points and Routers Industrial Grade Construction Application Multi-Band Applications 802.11a/b/g Access Points and Routers Homeland Security, Public Safety Program Multiplexes 2.4 and 5 GHz onto single coax cable WiMAX and Wi-Fi Systems

The DP2458-NF Diplexer multiplexes a 2.4 GHz and a 5 GHz signal onto one cable. The DP2458-NF can also be used to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4 GHz and 5 GHz antennas. The DP2458-NF features exceptionally low insertion loss and high isolation. This is ideal for sharing a expensive low- loss coax cable when running two separate radios.
Designed for indoor use, the DP2458-NF features N-Female connectors. Its industrial grade construction helps ensure many years of trouble free operation.
Click on the Diagrams link below for typical applications of the DP2458-NF.
Note: This product may also be refered to as a duplexer, multiplexer and signal divider.

Features

  • Covers entire 5 GHz range from 4.9 to 5.8 GHz
  • Exceptionally Low Insertion Loss and High Isolation
  • 50 Watt maximum input power
  • Ideal for use with multiband Access Points and Routers
  • Industrial Grade Construction

Application

  • Multi-Band Applications
  • 802.11a/b/g Access Points and Routers
  • Homeland Security, Public Safety Program
  • Multiplexes 2.4 and 5 GHz onto single coax cable
  • WiMAX and Wi-Fi Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DP2458-NF
Product Name Indoor High Performance Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer - 5o4190720 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
5735-5755/5775-5795 MHz Cavity Duplexer - AD5745-5785D264N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
RF Multiplexers - 3157-LDPG-272-492+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 14 to 16 dB
View Details
2 suppliers
Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details