L-com, Inc. RF Multiplexers LCDP1004

Description
DIPLEXER 75 OHM TYPE F FEMALE, D
Request a Quote Datasheet
Description
DIPLEXER 75 OHM TYPE F FEMALE, D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 5073-LCDP1004-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
5073-LCDP1004-ND
RF Multiplexers 5073-LCDP1004-ND
DIPLEXER 75 OHM TYPE F FEMALE, D

DIPLEXER 75 OHM TYPE F FEMALE, D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5073-LCDP1004-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o40120600 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
1025-1035MHz / 1085-1095MHz Dual Duplexer - AD1030-1090D418 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Return Loss 18 dB
View Details
RF Multiplexers - 3157-LDPG-212-322+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 14 to 16 dB
View Details
Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details