L-com, Inc. Outdoor Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems DP245-NF

Description
The L-com 2.4/5 GHz Diplexer was designed to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4GHz and 5GHz antennas. Many dual-band 802.11a/b/g radios share a single antenna. The DP245 splits these signals so that two separate 2.4 GHz and 5 GHz antennas can be used to improve performance. In addition, the DP245 can also be used to combine 2.4 GHz or 5 GHz signals onto a single cable. The DP245 features N-Female connectors. Application Note: For higher power applications we recommend the BP2458-NF. Features Covers entire 5 GHz range from 4.9 to 5.8 GHz Ideal for use with multiband Access Points and Routers Industrial Grade Construction Weatherproof for outdoor use Optional mounting kits available 1 Watt maximum input power Application 802.11a/b/g Access Points and Routers Multi-Band Applications Multiplexes 2.4 and 5 GHz onto single coax cable Homeland Security, Public Safety Program WiMAX and Wi-Fi Systems
Description
The L-com 2.4/5 GHz Diplexer was designed to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4GHz and 5GHz antennas. Many dual-band 802.11a/b/g radios share a single antenna. The DP245 splits these signals so that two separate 2.4 GHz and 5 GHz antennas can be used to improve performance. In addition, the DP245 can also be used to combine 2.4 GHz or 5 GHz signals onto a single cable. The DP245 features N-Female connectors. Application Note: For higher power applications we recommend the BP2458-NF. Features Covers entire 5 GHz range from 4.9 to 5.8 GHz Ideal for use with multiband Access Points and Routers Industrial Grade Construction Weatherproof for outdoor use Optional mounting kits available 1 Watt maximum input power Application 802.11a/b/g Access Points and Routers Multi-Band Applications Multiplexes 2.4 and 5 GHz onto single coax cable Homeland Security, Public Safety Program WiMAX and Wi-Fi Systems
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com DP245-NF is an outdoor diplexer designed for 2.4 GHz and 5 GHz wireless LAN systems. It features a nominal impedance of 50 ohms and operates within a pass band of 900-2500 MHz for the low port and 4900-5875 MHz for the high port. The insertion loss is typically 0.75 dB for the low band and 1.0 dB for the high band, with a maximum ripple of 0.75 dB for both bands. The voltage standing wave ratio (VSWR) is 2.0 max for the low band and 2.5 max for the high band. This diplexer has a power rating of 1 watt and operates within a temperature range of -40° C to +85° C. Its dimensions are 4.6 x 2.6 x 1.7 inches (117 x 66 x 43 mm), and it weighs 0.55 lbs (0.25 kg). The product is suitable for use in various applications, including 802.11a/b/g access points and routers, and is constructed for industrial-grade, weatherproof outdoor use.

Datasheet Summary
Powered by GS/AI

The L-com DP245-NF is an outdoor diplexer designed for 2.4 GHz and 5 GHz wireless LAN systems. It features a nominal impedance of 50 ohms and operates within a pass band of 900-2500 MHz for the low port and 4900-5875 MHz for the high port. The insertion loss is typically 0.75 dB for the low band and 1.0 dB for the high band, with a maximum ripple of 0.75 dB for both bands. The voltage standing wave ratio (VSWR) is 2.0 max for the low band and 2.5 max for the high band. This diplexer has a power rating of 1 watt and operates within a temperature range of -40° C to +85° C. Its dimensions are 4.6 x 2.6 x 1.7 inches (117 x 66 x 43 mm), and it weighs 0.55 lbs (0.25 kg). The product is suitable for use in various applications, including 802.11a/b/g access points and routers, and is constructed for industrial-grade, weatherproof outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems - DP245-NF - L-com, Inc.
North Andover, MA, United States
Outdoor Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems
DP245-NF
Outdoor Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems DP245-NF
The L-com 2.4/5 GHz Diplexer was designed to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4GHz and 5GHz antennas. Many dual-band 802.11a/b/g radios share a single antenna. The DP245 splits these signals so that two separate 2.4 GHz and 5 GHz antennas can be used to improve performance. In addition, the DP245 can also be used to combine 2.4 GHz or 5 GHz signals onto a single cable. The DP245 features N-Female connectors. Application Note: For higher power applications we recommend the BP2458-NF. Features Covers entire 5 GHz range from 4.9 to 5.8 GHz Ideal for use with multiband Access Points and Routers Industrial Grade Construction Weatherproof for outdoor use Optional mounting kits available 1 Watt maximum input power Application 802.11a/b/g Access Points and Routers Multi-Band Applications Multiplexes 2.4 and 5 GHz onto single coax cable Homeland Security, Public Safety Program WiMAX and Wi-Fi Systems

The L-com 2.4/5 GHz Diplexer was designed to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4GHz and 5GHz antennas. Many dual-band 802.11a/b/g radios share a single antenna. The DP245 splits these signals so that two separate 2.4 GHz and 5 GHz antennas can be used to improve performance. In addition, the DP245 can also be used to combine 2.4 GHz or 5 GHz signals onto a single cable. The DP245 features N-Female connectors.
Application Note:
For higher power applications we recommend the BP2458-NF.

Features

  • Covers entire 5 GHz range from 4.9 to 5.8 GHz
  • Ideal for use with multiband Access Points and Routers
  • Industrial Grade Construction Weatherproof for outdoor use
  • Optional mounting kits available
  • 1 Watt maximum input power

Application

  • 802.11a/b/g Access Points and Routers
  • Multi-Band Applications
  • Multiplexes 2.4 and 5 GHz onto single coax cable
  • Homeland Security, Public Safety Program
  • WiMAX and Wi-Fi Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DP245-NF
Product Name Outdoor Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4058540 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
2200-2500 MHz / 4400-7500 MHz Diplexer - AE2500-4400DP5439 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A04+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
Duplexers - NPX 2655-2535 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
RX (Low) 2620 to 2570 MHz
View Details