Banner Engineering Corp. Pushbutton S22AMTSGRCT

Description
S22 PRO TOUCH SERIES: 2-COLOR RGB TOUCH SENSOR, VOLTAGE: 10-30 VDC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT/OUTPUT: BIMODAL, NO, MOMENTARY, COLORS: GREEN RED, 5-SCREW TERMINAL WIRING, (804298). FREE 2 YEAR RADWELL WARRANTY
Description
S22 PRO TOUCH SERIES: 2-COLOR RGB TOUCH SENSOR, VOLTAGE: 10-30 VDC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT/OUTPUT: BIMODAL, NO, MOMENTARY, COLORS: GREEN RED, 5-SCREW TERMINAL WIRING, (804298). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 99265257 - Radwell International
Willingboro, NJ, United States
Pushbutton
99265257
Pushbutton 99265257
S22 PRO TOUCH SERIES: 2-COLOR RGB TOUCH SENSOR, VOLTAGE: 10-30 VDC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT/OUTPUT: BIMODAL, NO, MOMENTARY, COLORS: GREEN RED, 5-SCREW TERMINAL WIRING, (804298). FREE 2 YEAR RADWELL WARRANTY

S22 PRO TOUCH SERIES: 2-COLOR RGB TOUCH SENSOR, VOLTAGE: 10-30 VDC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT/OUTPUT: BIMODAL, NO, MOMENTARY, COLORS: GREEN RED, 5-SCREW TERMINAL WIRING, (804298). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 99265257
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-504 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 486-7026-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
Hardware - AT4078H - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details