Banner Engineering Corp. Pushbutton K30APT2GXDQ

Description
96514 - K30 SERIES EZ-LIGHT: 1-COLOR TOUCH SENSOR GEN 2; JOB LIGHT ONLY; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: GREEN; M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
96514 - K30 SERIES EZ-LIGHT: 1-COLOR TOUCH SENSOR GEN 2; JOB LIGHT ONLY; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: GREEN; M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 70163839 - Radwell International
Willingboro, NJ, United States
Pushbutton
70163839
Pushbutton 70163839
96514 - K30 SERIES EZ-LIGHT: 1-COLOR TOUCH SENSOR GEN 2; JOB LIGHT ONLY; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: GREEN; M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

96514 - K30 SERIES EZ-LIGHT: 1-COLOR TOUCH SENSOR GEN 2; JOB LIGHT ONLY; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: GREEN; M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 70163839
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
30mm Non- Illuminated Mushroom with Key Push Buttons - AMLKB2 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
H program - HDT - Pushbuttons - HDT-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details