Banner Engineering Corp. Pushbutton S22RLTFGRHQ

Description
804285 - S22 PRO TOUCH SERIES: 2-COLOR RGB TOUCH SENSOR-FDA, VOLTAGE: 10-30 V DC, HOUSING: COPOLYESTER, IP67 IP69K, OUTPUT: BIPOLAR, NC, LATCHING, COLORS: GREEN RED, 5-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Description
804285 - S22 PRO TOUCH SERIES: 2-COLOR RGB TOUCH SENSOR-FDA, VOLTAGE: 10-30 V DC, HOUSING: COPOLYESTER, IP67 IP69K, OUTPUT: BIPOLAR, NC, LATCHING, COLORS: GREEN RED, 5-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 99277981 - Radwell International
Willingboro, NJ, United States
Pushbutton
99277981
Pushbutton 99277981
804285 - S22 PRO TOUCH SERIES: 2-COLOR RGB TOUCH SENSOR-FDA, VOLTAGE: 10-30 V DC, HOUSING: COPOLYESTER, IP67 IP69K, OUTPUT: BIPOLAR, NC, LATCHING, COLORS: GREEN RED, 5-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

804285 - S22 PRO TOUCH SERIES: 2-COLOR RGB TOUCH SENSOR-FDA, VOLTAGE: 10-30 V DC, HOUSING: COPOLYESTER, IP67 IP69K, OUTPUT: BIPOLAR, NC, LATCHING, COLORS: GREEN RED, 5-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 99277981
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Te Connectivity - 32AC5100 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
R program - RD - Pushbutton - RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3FS-4 SMD Tactile Switch - B3FS-4092P-B - Aratas America LLC
Specs
Switch Dimensions 7 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
2 suppliers