Banner Engineering Corp. Pushbutton K50LGXXPPB2QP

Description
GENERAL PURPOSE ILLUMINATED PUSH BUTTON, K50L SERIES, EZ-LIGHT, 1-COLOR INDICATOR, WITH DRY CONTACT SWITCH, VOLTAGE: 12-30 VDC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN, EURO 4-PIN 150 MM (6 INCH) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL PURPOSE ILLUMINATED PUSH BUTTON, K50L SERIES, EZ-LIGHT, 1-COLOR INDICATOR, WITH DRY CONTACT SWITCH, VOLTAGE: 12-30 VDC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN, EURO 4-PIN 150 MM (6 INCH) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 37437803 - Radwell International
Willingboro, NJ, United States
Pushbutton
37437803
Pushbutton 37437803
GENERAL PURPOSE ILLUMINATED PUSH BUTTON, K50L SERIES, EZ-LIGHT, 1-COLOR INDICATOR, WITH DRY CONTACT SWITCH, VOLTAGE: 12-30 VDC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN, EURO 4-PIN 150 MM (6 INCH) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE ILLUMINATED PUSH BUTTON, K50L SERIES, EZ-LIGHT, 1-COLOR INDICATOR, WITH DRY CONTACT SWITCH, VOLTAGE: 12-30 VDC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN, EURO 4-PIN 150 MM (6 INCH) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 37437803
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1934-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
Light Touch Miniature Pushbuttons - EB2085-CA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
6 suppliers