Banner Engineering Corp. Pushbutton K50LOXXPPB2QP

Description
32030 - K50L SERIES EZ-LIGHT: 1-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 12-30V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: ORANGE; EURO 4-PIN 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
Description
32030 - K50L SERIES EZ-LIGHT: 1-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 12-30V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: ORANGE; EURO 4-PIN 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 37437839 - Radwell International
Willingboro, NJ, United States
Pushbutton
37437839
Pushbutton 37437839
32030 - K50L SERIES EZ-LIGHT: 1-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 12-30V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: ORANGE; EURO 4-PIN 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

32030 - K50L SERIES EZ-LIGHT: 1-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 12-30V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: ORANGE; EURO 4-PIN 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 37437839
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
30mm Non-Illuminated Selector Momentary and Maintained  Push Buttons - AS2-2P - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details