Banner Engineering Corp. Pushbutton K30APTXBF2

Description
96082 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: NONE - POWER APPLIED, BLUE - INPUT ACTIVE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
96082 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: NONE - POWER APPLIED, BLUE - INPUT ACTIVE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 60126607 - Radwell International
Willingboro, NJ, United States
Pushbutton
60126607
Pushbutton 60126607
96082 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: NONE - POWER APPLIED, BLUE - INPUT ACTIVE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY

96082 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: NONE - POWER APPLIED, BLUE - INPUT ACTIVE, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 60126607
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331412-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDL - Illuminated pushbutton - NDLBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Low Profile Process Sealed Tactile - JB15HKP-2G - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details