Banner Engineering Corp. Pushbutton K30APT2GRCQ

Description
96516 - K30 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR GEN 2; TOUCH LIGHT OVERRIDES JOB LIGHT; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: GREEN RED; M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
96516 - K30 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR GEN 2; TOUCH LIGHT OVERRIDES JOB LIGHT; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: GREEN RED; M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 70163805 - Radwell International
Willingboro, NJ, United States
Pushbutton
70163805
Pushbutton 70163805
96516 - K30 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR GEN 2; TOUCH LIGHT OVERRIDES JOB LIGHT; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: GREEN RED; M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

96516 - K30 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR GEN 2; TOUCH LIGHT OVERRIDES JOB LIGHT; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: GREEN RED; M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 70163805
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506471-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Twin Touch Metal Operators - 2ATF8-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 486-1933-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers