Banner Engineering Corp. Pushbutton VTBP6RQ

Description
67994 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR; INPUT: 12-30 V DC; UPPER HOUSING: POLYSULFONE; OUTPUT: PNP; JOB LIGHT INPUT: +10-30 V DC; COLOR: RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
67994 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR; INPUT: 12-30 V DC; UPPER HOUSING: POLYSULFONE; OUTPUT: PNP; JOB LIGHT INPUT: +10-30 V DC; COLOR: RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 3190175 - Radwell International
Willingboro, NJ, United States
Pushbutton
3190175
Pushbutton 3190175
67994 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR; INPUT: 12-30 V DC; UPPER HOUSING: POLYSULFONE; OUTPUT: PNP; JOB LIGHT INPUT: +10-30 V DC; COLOR: RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

67994 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR; INPUT: 12-30 V DC; UPPER HOUSING: POLYSULFONE; OUTPUT: PNP; JOB LIGHT INPUT: +10-30 V DC; COLOR: RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 3190175
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2213819-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-RB2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers