Banner Engineering Corp. EZ-LIGHT™ Touch Switch K50 Series Pick-to-Light

Description
Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists Simple operation with the touch of a finger, hand or whole palm Easily actuated with bare hands or work gloves Rugged, fully encapsulated IP69K construction for high-pressure wash-down environments Models with either latching or momentary outputs Ideal for pick-to-light and call button applications in a variety of industries 1-, 2- and 3-color models available to solve a variety of applications
Datasheet
Description
Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists Simple operation with the touch of a finger, hand or whole palm Easily actuated with bare hands or work gloves Rugged, fully encapsulated IP69K construction for high-pressure wash-down environments Models with either latching or momentary outputs Ideal for pick-to-light and call button applications in a variety of industries 1-, 2- and 3-color models available to solve a variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-LIGHT™ Touch Switch - K50 Series Pick-to-Light - Banner Engineering Corp.
Minneapolis, MN, USA
EZ-LIGHT™ Touch Switch
K50 Series Pick-to-Light
EZ-LIGHT™ Touch Switch K50 Series Pick-to-Light
Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists Simple operation with the touch of a finger, hand or whole palm Easily actuated with bare hands or work gloves Rugged, fully encapsulated IP69K construction for high-pressure wash-down environments Models with either latching or momentary outputs Ideal for pick-to-light and call button applications in a variety of industries 1-, 2- and 3-color models available to solve a variety of applications
  • Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists
  • Simple operation with the touch of a finger, hand or whole palm
  • Easily actuated with bare hands or work gloves
  • Rugged, fully encapsulated IP69K construction for high-pressure wash-down environments
  • Models with either latching or momentary outputs
  • Ideal for pick-to-light and call button applications in a variety of industries
  • 1-, 2- and 3-color models available to solve a variety of applications
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Touch Switches and Tactile Switches
Product Number K50 Series Pick-to-Light
Product Name EZ-LIGHT™ Touch Switch
Switch Type Touch-sensitive Switch
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Features Has CE Certification; Illuminated Switch
Max Current Rating 0.0400 to 0.0750 amps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RDL - Illuminated pushbutton - RDLMWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 486-1943-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 1437566-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers