Banner Engineering Corp. Pushbutton K30APTXYF2Q

Description
88398 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: NONE - POWER APPLIED, YELLOW- INPUT ACTIVE; 4-PIN M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
88398 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: NONE - POWER APPLIED, YELLOW- INPUT ACTIVE; 4-PIN M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 47670994 - Radwell International
Willingboro, NJ, United States
Pushbutton
47670994
Pushbutton 47670994
88398 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: NONE - POWER APPLIED, YELLOW- INPUT ACTIVE; 4-PIN M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

88398 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: NONE - POWER APPLIED, YELLOW- INPUT ACTIVE; 4-PIN M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 47670994
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 2506476-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details