THREE-POSITION ENABLING DEVICE:
ENABLLING PUSHBUTTON SWITCH; Product Range:ED1G Series; Contact Configuration:SPST-N
12935 - THREE-POSITION ENABLING DEVICE: 2 N/O AND 1 N/C CONTACTS; 1 N/O MOMENTARY PUSHBUTTON; CONNECTION: M20 X 1.5 CONDUIT; CORDSET STRAIN RELIEF PROVIDED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 2170-ED1G-L21SMB-1N-ND | 83T7658 | 37438256 |
| Product Name | Pushbutton Switches | Enablling Pushbutton Switch; Product Range Banner Engineering | Pushbutton |
| Actuator Specifications | Round, Button | ||
| Switch Function | Alternate Contact (Push-Push) | Off-On-Off | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | 4PST-3NO/1NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Screw Terminals |