Banner Engineering Corp. Pushbutton K50LGYXPPB2Q

Description
32052 - K50L SERIES EZ-LIGHT: 2-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: GREEN YELLOW; 5-PIN M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
32052 - K50L SERIES EZ-LIGHT: 2-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: GREEN YELLOW; 5-PIN M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 37437811 - Radwell International
Willingboro, NJ, United States
Pushbutton
37437811
Pushbutton 37437811
32052 - K50L SERIES EZ-LIGHT: 2-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: GREEN YELLOW; 5-PIN M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

32052 - K50L SERIES EZ-LIGHT: 2-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: GREEN YELLOW; 5-PIN M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 37437811
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571610-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
N program - NDT - Pushbutton - NDTRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers