Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
PICK-TO-LIGHT TOUCH BUTTON, 50MM, 12-30VDC, PNP, GRN/RED, K50 SERIES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 2170-K50APPBGRCQ-ND | 6917147 |
| Product Name | Pushbutton Switches | Pushbutton |
| Actuator Specifications | Round, Button, Domed | |
| Switch Function | Momentary Contact | |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Connector |