Banner Engineering Corp. Pushbutton VTBP6BLQ

Description
71908 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR; INPUT: 12-30 V DC; UPPER HOUSING: POLYCARBONATE; OUTPUT: PNP; JOB LIGHT INPUT: +10-30 V DC; COLOR: BLUE; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
71908 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR; INPUT: 12-30 V DC; UPPER HOUSING: POLYCARBONATE; OUTPUT: PNP; JOB LIGHT INPUT: +10-30 V DC; COLOR: BLUE; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 6901371 - Radwell International
Willingboro, NJ, United States
Pushbutton
6901371
Pushbutton 6901371
71908 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR; INPUT: 12-30 V DC; UPPER HOUSING: POLYCARBONATE; OUTPUT: PNP; JOB LIGHT INPUT: +10-30 V DC; COLOR: BLUE; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

71908 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR; INPUT: 12-30 V DC; UPPER HOUSING: POLYCARBONATE; OUTPUT: PNP; JOB LIGHT INPUT: +10-30 V DC; COLOR: BLUE; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 6901371
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1825086-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
N program - NDL - Illuminated pushbutton - NDLGR/GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers