Banner Engineering Corp. Independent Push Button Contact K30L

Description
Overview Rugged, cost-effective and easy-to-install multicolor indicator light with push button Waterproof IP65 construction for washdown environments Excellent for panel mounting or as a stand-alone device Immune to EMI and RFI interference 10 to 30V dc operation Cabled and Quick Disconnect models available Up to three independent colors in one unit
Description
Overview Rugged, cost-effective and easy-to-install multicolor indicator light with push button Waterproof IP65 construction for washdown environments Excellent for panel mounting or as a stand-alone device Immune to EMI and RFI interference 10 to 30V dc operation Cabled and Quick Disconnect models available Up to three independent colors in one unit

Suppliers

Company
Product
Description
Supplier Links
Independent Push Button Contact - K30L - Banner Engineering Corp.
Minneapolis, MN, USA
Independent Push Button Contact
K30L
Independent Push Button Contact K30L
Overview Rugged, cost-effective and easy-to-install multicolor indicator light with push button Waterproof IP65 construction for washdown environments Excellent for panel mounting or as a stand-alone device Immune to EMI and RFI interference 10 to 30V dc operation Cabled and Quick Disconnect models available Up to three independent colors in one unit

Overview



  • Rugged, cost-effective and easy-to-install multicolor indicator light with push button
  • Waterproof IP65 construction for washdown environments
  • Excellent for panel mounting or as a stand-alone device
  • Immune to EMI and RFI interference
  • 10 to 30V dc operation
  • Cabled and Quick Disconnect models available
  • Up to three independent colors in one unit
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Touch Switches and Tactile Switches
Product Number K30L
Product Name Independent Push Button Contact
Switch Type Touch-sensitive Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Features Has CE Certification; Illuminated Switch
Max Current Rating 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

W2GJ Touch Sensor - W2GJ-F5 - Aratas America LLC
Specs
Switch Type Touch-sensitive Switch
View Details
N program - NDT - Pushbutton - NDTGN/513D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details