Banner Engineering Corp. Pick-to-Light Optical Touch Button Switch VTB

Description
Replaces capacitive touch switches and mechanical push buttons Features illuminated base (to provide a bright, easy-to-see job light); solid, flashing or multiple color models available Offers choice of models with red, green or blue job light Require no physical pressure to operate, eliminating hand, wrist and arm stresses associated with repeated switch operation Offers a cost-effective and easy-to-install pick-to-light solution for areas that cannot accommodate a light screen Cuts through heavy airborne contamination to function in almost any environment Withstands exposure to a variety of chemicals, depending on model
Datasheet
Description
Replaces capacitive touch switches and mechanical push buttons Features illuminated base (to provide a bright, easy-to-see job light); solid, flashing or multiple color models available Offers choice of models with red, green or blue job light Require no physical pressure to operate, eliminating hand, wrist and arm stresses associated with repeated switch operation Offers a cost-effective and easy-to-install pick-to-light solution for areas that cannot accommodate a light screen Cuts through heavy airborne contamination to function in almost any environment Withstands exposure to a variety of chemicals, depending on model
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pick-to-Light Optical Touch Button Switch - VTB - Banner Engineering Corp.
Minneapolis, MN, USA
Pick-to-Light Optical Touch Button Switch
VTB
Pick-to-Light Optical Touch Button Switch VTB
Replaces capacitive touch switches and mechanical push buttons Features illuminated base (to provide a bright, easy-to-see job light); solid, flashing or multiple color models available Offers choice of models with red, green or blue job light Require no physical pressure to operate, eliminating hand, wrist and arm stresses associated with repeated switch operation Offers a cost-effective and easy-to-install pick-to-light solution for areas that cannot accommodate a light screen Cuts through heavy airborne contamination to function in almost any environment Withstands exposure to a variety of chemicals, depending on model
  • Replaces capacitive touch switches and mechanical push buttons
  • Features illuminated base (to provide a bright, easy-to-see job light); solid, flashing or multiple color models available
  • Offers choice of models with red, green or blue job light
  • Require no physical pressure to operate, eliminating hand, wrist and arm stresses associated with repeated switch operation
  • Offers a cost-effective and easy-to-install pick-to-light solution for areas that cannot accommodate a light screen
  • Cuts through heavy airborne contamination to function in almost any environment
  • Withstands exposure to a variety of chemicals, depending on model
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Touch Switches and Tactile Switches
Product Number VTB
Product Name Pick-to-Light Optical Touch Button Switch
Switch Type Touch-sensitive Switch
Features Has CE Certification
Max DC Voltage Rating 12 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
N program - NDT - Pushbutton - NDTGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details