Banner Engineering Corp. EZ-LIGHT™ Touch Switch K30 Series Pick-to-Light

Description
Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists Simple operation with the touch of a finger Easily actuated with bare hands or work gloves Rugged, fully encapsulated IP69K construction for high-pressure wash-down environments Models with either latching or momentary outputs Ideal for pick-to-light and call button applications in a variety of industries 1- and 2-color models available to solve a variety of applications
Datasheet
Description
Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists Simple operation with the touch of a finger Easily actuated with bare hands or work gloves Rugged, fully encapsulated IP69K construction for high-pressure wash-down environments Models with either latching or momentary outputs Ideal for pick-to-light and call button applications in a variety of industries 1- and 2-color models available to solve a variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-LIGHT™ Touch Switch - K30 Series Pick-to-Light - Banner Engineering Corp.
Minneapolis, MN, USA
EZ-LIGHT™ Touch Switch
K30 Series Pick-to-Light
EZ-LIGHT™ Touch Switch K30 Series Pick-to-Light
Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists Simple operation with the touch of a finger Easily actuated with bare hands or work gloves Rugged, fully encapsulated IP69K construction for high-pressure wash-down environments Models with either latching or momentary outputs Ideal for pick-to-light and call button applications in a variety of industries 1- and 2-color models available to solve a variety of applications
  • Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists

  • Simple operation with the touch of a finger

  • Easily actuated with bare hands or work gloves

  • Rugged, fully encapsulated IP69K construction for high-pressure wash-down environments

  • Models with either latching or momentary outputs

  • Ideal for pick-to-light and call button applications in a variety of industries

  • 1- and 2-color models available to solve a variety of applications
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Touch Switches and Tactile Switches
Product Number K30 Series Pick-to-Light
Product Name EZ-LIGHT™ Touch Switch
Switch Type Touch-sensitive Switch
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
Features Has CE Certification; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details