Banner Engineering Corp. Pushbutton VTBP6QPMA12

Description
74089 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR, INPUT: 12-30V DC, UPPER HOUSING: POLYSULFONE, OUTPUT: PNP, JOB LIGHT INPUT: +10-30V DC, COLOR: GREEN, EURO 4-PIN 150 MM (6 IN) PUR PIGTAIL CONNECTOR, 500MS OFF DELAY. FREE 2 YEAR RADWELL WARRANTY
Description
74089 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR, INPUT: 12-30V DC, UPPER HOUSING: POLYSULFONE, OUTPUT: PNP, JOB LIGHT INPUT: +10-30V DC, COLOR: GREEN, EURO 4-PIN 150 MM (6 IN) PUR PIGTAIL CONNECTOR, 500MS OFF DELAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 3190054 - Radwell International
Willingboro, NJ, United States
Pushbutton
3190054
Pushbutton 3190054
74089 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR, INPUT: 12-30V DC, UPPER HOUSING: POLYSULFONE, OUTPUT: PNP, JOB LIGHT INPUT: +10-30V DC, COLOR: GREEN, EURO 4-PIN 150 MM (6 IN) PUR PIGTAIL CONNECTOR, 500MS OFF DELAY. FREE 2 YEAR RADWELL WARRANTY

74089 - VTB SERIES: VERIFICATION TOUCH BUTTON 1-COLOR, INPUT: 12-30V DC, UPPER HOUSING: POLYSULFONE, OUTPUT: PNP, JOB LIGHT INPUT: +10-30V DC, COLOR: GREEN, EURO 4-PIN 150 MM (6 IN) PUR PIGTAIL CONNECTOR, 500MS OFF DELAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 3190054
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/504D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-3150 - Aratas America LLC
Specs
Switch Dimensions 10.15 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
7 suppliers