Banner Engineering Corp. Pushbutton K30APTXGF2Q

Description
TOUCH SENSOR, 1-INPUT-COLOR, K30 SERIES, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: NONE - POWER APPLIED, GREEN- INPUT ACTIVE, EURO-STYLE QUICK-DISCONNECT, 85201. FREE 2 YEAR RADWELL WARRANTY
Description
TOUCH SENSOR, 1-INPUT-COLOR, K30 SERIES, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: NONE - POWER APPLIED, GREEN- INPUT ACTIVE, EURO-STYLE QUICK-DISCONNECT, 85201. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 47672085 - Radwell International
Willingboro, NJ, United States
Pushbutton
47672085
Pushbutton 47672085
TOUCH SENSOR, 1-INPUT-COLOR, K30 SERIES, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: NONE - POWER APPLIED, GREEN- INPUT ACTIVE, EURO-STYLE QUICK-DISCONNECT, 85201. FREE 2 YEAR RADWELL WARRANTY

TOUCH SENSOR, 1-INPUT-COLOR, K30 SERIES, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: NONE - POWER APPLIED, GREEN- INPUT ACTIVE, EURO-STYLE QUICK-DISCONNECT, 85201. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 47672085
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
30mm Key Selector Push Buttons - AK2-2PI - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-592 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 1-2213819-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details