Banner Engineering Corp. Pushbutton K30APTXRF2QP

Description
85208 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR; ; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: NONE - POWER APPLIED, RED - INPUT ACTIVE; EURO 4-PIN 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
Description
85208 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR; ; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: NONE - POWER APPLIED, RED - INPUT ACTIVE; EURO 4-PIN 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 47672127 - Radwell International
Willingboro, NJ, United States
Pushbutton
47672127
Pushbutton 47672127
85208 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR; ; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: NONE - POWER APPLIED, RED - INPUT ACTIVE; EURO 4-PIN 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

85208 - K30 SERIES: 1-INPUT-COLOR TOUCH SENSOR; ; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: PNP (NO); COLORS: NONE - POWER APPLIED, RED - INPUT ACTIVE; EURO 4-PIN 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 47672127
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLGN/960D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3J Hinged Tactile Switch - B3J-6200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers