Banner Engineering Corp. Pushbutton K30APT2BRYF2Q

Description
806421 - K30 SERIES EZ-LIGHT: 3-INPUT-COLOR TOUCH SENSOR GEN 2, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: BLUE RED YELLOW, 8-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Description
806421 - K30 SERIES EZ-LIGHT: 3-INPUT-COLOR TOUCH SENSOR GEN 2, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: BLUE RED YELLOW, 8-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 119175641 - Radwell International
Willingboro, NJ, United States
Pushbutton
119175641
Pushbutton 119175641
806421 - K30 SERIES EZ-LIGHT: 3-INPUT-COLOR TOUCH SENSOR GEN 2, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: BLUE RED YELLOW, 8-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

806421 - K30 SERIES EZ-LIGHT: 3-INPUT-COLOR TOUCH SENSOR GEN 2, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: BLUE RED YELLOW, 8-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 119175641
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-948 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 1571218-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
5 suppliers