Banner Engineering Corp. Independent Push Button Contact K50L

Description
Overview Three-color indicator light with an independent push button contact that can function without any power to the device or electrical circuits for control. Three sourcing inputs control the green, yellow and red indicator lights Push button is mapped to a dry contact output which is designed to work with SureCross™ FlexPower devices 18 to 30V dc operation Ideal for use in abusive environments, featuring rugged, fully encapsulated construction Cabled and Euro Quick Disconnect models available Available in momentary push button output
Datasheet
Description
Overview Three-color indicator light with an independent push button contact that can function without any power to the device or electrical circuits for control. Three sourcing inputs control the green, yellow and red indicator lights Push button is mapped to a dry contact output which is designed to work with SureCross™ FlexPower devices 18 to 30V dc operation Ideal for use in abusive environments, featuring rugged, fully encapsulated construction Cabled and Euro Quick Disconnect models available Available in momentary push button output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Independent Push Button Contact - K50L - Banner Engineering Corp.
Minneapolis, MN, USA
Independent Push Button Contact
K50L
Independent Push Button Contact K50L
Overview Three-color indicator light with an independent push button contact that can function without any power to the device or electrical circuits for control. Three sourcing inputs control the green, yellow and red indicator lights Push button is mapped to a dry contact output which is designed to work with SureCross™ FlexPower devices 18 to 30V dc operation Ideal for use in abusive environments, featuring rugged, fully encapsulated construction Cabled and Euro Quick Disconnect models available Available in momentary push button output

Overview


Three-color indicator light with an independent push button contact that can function without any power to the device or electrical circuits for control.



  • Three sourcing inputs control the green, yellow and red indicator lights
  • Push button is mapped to a dry contact output which is designed to work with SureCross™ FlexPower devices
  • 18 to 30V dc operation
  • Ideal for use in abusive environments, featuring rugged, fully encapsulated construction
  • Cabled and Euro Quick Disconnect models available
  • Available in momentary push button output
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Touch Switches and Tactile Switches
Product Number K50L
Product Name Independent Push Button Contact
Switch Type Touch-sensitive Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Features Has CE Certification; Illuminated Switch
Max Current Rating 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details