Banner Engineering Corp. Pushbutton K50ANT2GRCQP

Description
96707 - K50 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR GEN 2; TOUCH LIGHT OVERRIDES JOB LIGHT; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: NPN (NO); COLORS: GREEN RED; EURO 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
Description
96707 - K50 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR GEN 2; TOUCH LIGHT OVERRIDES JOB LIGHT; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: NPN (NO); COLORS: GREEN RED; EURO 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 70156496 - Radwell International
Willingboro, NJ, United States
Pushbutton
70156496
Pushbutton 70156496
96707 - K50 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR GEN 2; TOUCH LIGHT OVERRIDES JOB LIGHT; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: NPN (NO); COLORS: GREEN RED; EURO 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

96707 - K50 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR GEN 2; TOUCH LIGHT OVERRIDES JOB LIGHT; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67 IP69K; INPUT: NPN (NO); COLORS: GREEN RED; EURO 150 MM (6 IN) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 70156496
Product Name Pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3672-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3FS Tactile Switch (SMT) - B3FS-1052 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details