Banner Engineering Corp. Pushbutton K30LBYXPPB2Q

Description
94399 - K30L SERIES EZ-LIGHT: 2-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 10-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: BLUE YELLOW; 5-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
94399 - K30L SERIES EZ-LIGHT: 2-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 10-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: BLUE YELLOW; 5-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 60138057 - Radwell International
Willingboro, NJ, United States
Pushbutton
60138057
Pushbutton 60138057
94399 - K30L SERIES EZ-LIGHT: 2-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 10-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: BLUE YELLOW; 5-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

94399 - K30L SERIES EZ-LIGHT: 2-COLOR INDICATOR WITH DRY CONTACT SWITCH; VOLTAGE: 10-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLORS: BLUE YELLOW; 5-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 60138057
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2213818-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
R program - RD - Pushbutton - RDTWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Low Profile Process Sealed Tactile - JB15HAP-1B - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details