Terra Universal, Inc. Diaphragm Oil-Free Pumps 7906-13

Description
Available in standard and chemically resistant versions Compact, practical solution for vacuum range 1000 to 1 mbar Quick, simple maintenance and service work Optimized design for excellent final vacuum Oil-free, low noise level For dry, oil-free applications in the rough and medium-high vacuum range ILMVAC diaphragm pumps are used world-wide in production, research and science. As an economically and ecologically superior alternative to water operated vacuum pumps the ILMVAC diaphragm pump range always offers a versatile and practical solution for many diverse applications between atmospheric pressure and 1 mbar. ILMVAC diaphragm pumps can be used in a wide range of applications. With components and materials selected for optimal practical employment in laboratory and industry. Also used as regeneration pumps in combinations pumping systems, they fulfill their tasks due to outstanding chemical resistance and stable vacuum parameters. All ILMVAC diaphragm pumps are compactly and functionally designed. Maintenance and service work is fast and easy. ILMVAC diaphragm pumps guarantee outstanding operation and possess a long life span. They work extremely quietly and contamination of process gases with oil cannot arise. ILMVAC diaphragm, pumps are manufactured and tested in accordance with DIN 28 432. Applications include vacuum distillation, vacuum concentration, molecular distillation, drying ovens, vacuum filtration, and gel drying.
Description
Available in standard and chemically resistant versions Compact, practical solution for vacuum range 1000 to 1 mbar Quick, simple maintenance and service work Optimized design for excellent final vacuum Oil-free, low noise level For dry, oil-free applications in the rough and medium-high vacuum range ILMVAC diaphragm pumps are used world-wide in production, research and science. As an economically and ecologically superior alternative to water operated vacuum pumps the ILMVAC diaphragm pump range always offers a versatile and practical solution for many diverse applications between atmospheric pressure and 1 mbar. ILMVAC diaphragm pumps can be used in a wide range of applications. With components and materials selected for optimal practical employment in laboratory and industry. Also used as regeneration pumps in combinations pumping systems, they fulfill their tasks due to outstanding chemical resistance and stable vacuum parameters. All ILMVAC diaphragm pumps are compactly and functionally designed. Maintenance and service work is fast and easy. ILMVAC diaphragm pumps guarantee outstanding operation and possess a long life span. They work extremely quietly and contamination of process gases with oil cannot arise. ILMVAC diaphragm, pumps are manufactured and tested in accordance with DIN 28 432. Applications include vacuum distillation, vacuum concentration, molecular distillation, drying ovens, vacuum filtration, and gel drying.

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Oil-Free Pumps - 7906-13 - Terra Universal, Inc.
Fullerton, CA, USA
Diaphragm Oil-Free Pumps
7906-13
Diaphragm Oil-Free Pumps 7906-13
Available in standard and chemically resistant versions Compact, practical solution for vacuum range 1000 to 1 mbar Quick, simple maintenance and service work Optimized design for excellent final vacuum Oil-free, low noise level For dry, oil-free applications in the rough and medium-high vacuum range ILMVAC diaphragm pumps are used world-wide in production, research and science. As an economically and ecologically superior alternative to water operated vacuum pumps the ILMVAC diaphragm pump range always offers a versatile and practical solution for many diverse applications between atmospheric pressure and 1 mbar. ILMVAC diaphragm pumps can be used in a wide range of applications. With components and materials selected for optimal practical employment in laboratory and industry. Also used as regeneration pumps in combinations pumping systems, they fulfill their tasks due to outstanding chemical resistance and stable vacuum parameters. All ILMVAC diaphragm pumps are compactly and functionally designed. Maintenance and service work is fast and easy. ILMVAC diaphragm pumps guarantee outstanding operation and possess a long life span. They work extremely quietly and contamination of process gases with oil cannot arise. ILMVAC diaphragm, pumps are manufactured and tested in accordance with DIN 28 432. Applications include vacuum distillation, vacuum concentration, molecular distillation, drying ovens, vacuum filtration, and gel drying.
  • Available in standard and chemically resistant versions
  • Compact, practical solution for vacuum range 1000 to 1 mbar
  • Quick, simple maintenance and service work
  • Optimized design for excellent final vacuum
  • Oil-free, low noise level

For dry, oil-free applications in the rough and medium-high vacuum range ILMVAC diaphragm pumps are used world-wide in production, research and science. As an economically and ecologically superior alternative to water operated vacuum pumps the ILMVAC diaphragm pump range always offers a versatile and practical solution for many diverse applications between atmospheric pressure and 1 mbar.

ILMVAC diaphragm pumps can be used in a wide range of applications. With components and materials selected for optimal practical employment in laboratory and industry. Also used as regeneration pumps in combinations pumping systems, they fulfill their tasks due to outstanding chemical resistance and stable vacuum parameters. All ILMVAC diaphragm pumps are compactly and functionally designed. Maintenance and service work is fast and easy. ILMVAC diaphragm pumps guarantee outstanding operation and possess a long life span. They work extremely quietly and contamination of process gases with oil cannot arise. ILMVAC diaphragm, pumps are manufactured and tested in accordance with DIN 28 432.

Applications include vacuum distillation, vacuum concentration, molecular distillation, drying ovens, vacuum filtration, and gel drying.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number 7906-13
Product Name Diaphragm Oil-Free Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific
Pumping Speed 33.4 to 36.7 CFM (56.8 to 62.41 m³/hr)
Ultimate Vacuum 1.5 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Canned Drive Motor Positive Displacement Vacuum Blowers - Series HM - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST100 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details