Terra Universal, Inc. Diaphragm Oil-Free Pumps 7906-07

Description
Available in standard and chemically resistant versions Compact, practical solution for vacuum range 1000 to 1 mbar Quick, simple maintenance and service work Optimized design for excellent final vacuum Oil-free, low noise level For dry, oil-free applications in the rough and medium-high vacuum range ILMVAC diaphragm pumps are used world-wide in production, research and science. As an economically and ecologically superior alternative to water operated vacuum pumps the ILMVAC diaphragm pump range always offers a versatile and practical solution for many diverse applications between atmospheric pressure and 1 mbar. ILMVAC diaphragm pumps can be used in a wide range of applications. With components and materials selected for optimal practical employment in laboratory and industry. Also used as regeneration pumps in combinations pumping systems, they fulfill their tasks due to outstanding chemical resistance and stable vacuum parameters. All ILMVAC diaphragm pumps are compactly and functionally designed. Maintenance and service work is fast and easy. ILMVAC diaphragm pumps guarantee outstanding operation and possess a long life span. They work extremely quietly and contamination of process gases with oil cannot arise. ILMVAC diaphragm, pumps are manufactured and tested in accordance with DIN 28 432. Applications include vacuum distillation, vacuum concentration, molecular distillation, drying ovens, vacuum filtration, and gel drying.
Description
Available in standard and chemically resistant versions Compact, practical solution for vacuum range 1000 to 1 mbar Quick, simple maintenance and service work Optimized design for excellent final vacuum Oil-free, low noise level For dry, oil-free applications in the rough and medium-high vacuum range ILMVAC diaphragm pumps are used world-wide in production, research and science. As an economically and ecologically superior alternative to water operated vacuum pumps the ILMVAC diaphragm pump range always offers a versatile and practical solution for many diverse applications between atmospheric pressure and 1 mbar. ILMVAC diaphragm pumps can be used in a wide range of applications. With components and materials selected for optimal practical employment in laboratory and industry. Also used as regeneration pumps in combinations pumping systems, they fulfill their tasks due to outstanding chemical resistance and stable vacuum parameters. All ILMVAC diaphragm pumps are compactly and functionally designed. Maintenance and service work is fast and easy. ILMVAC diaphragm pumps guarantee outstanding operation and possess a long life span. They work extremely quietly and contamination of process gases with oil cannot arise. ILMVAC diaphragm, pumps are manufactured and tested in accordance with DIN 28 432. Applications include vacuum distillation, vacuum concentration, molecular distillation, drying ovens, vacuum filtration, and gel drying.

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Oil-Free Pumps - 7906-07 - Terra Universal, Inc.
Fullerton, CA, USA
Diaphragm Oil-Free Pumps
7906-07
Diaphragm Oil-Free Pumps 7906-07
Available in standard and chemically resistant versions Compact, practical solution for vacuum range 1000 to 1 mbar Quick, simple maintenance and service work Optimized design for excellent final vacuum Oil-free, low noise level For dry, oil-free applications in the rough and medium-high vacuum range ILMVAC diaphragm pumps are used world-wide in production, research and science. As an economically and ecologically superior alternative to water operated vacuum pumps the ILMVAC diaphragm pump range always offers a versatile and practical solution for many diverse applications between atmospheric pressure and 1 mbar. ILMVAC diaphragm pumps can be used in a wide range of applications. With components and materials selected for optimal practical employment in laboratory and industry. Also used as regeneration pumps in combinations pumping systems, they fulfill their tasks due to outstanding chemical resistance and stable vacuum parameters. All ILMVAC diaphragm pumps are compactly and functionally designed. Maintenance and service work is fast and easy. ILMVAC diaphragm pumps guarantee outstanding operation and possess a long life span. They work extremely quietly and contamination of process gases with oil cannot arise. ILMVAC diaphragm, pumps are manufactured and tested in accordance with DIN 28 432. Applications include vacuum distillation, vacuum concentration, molecular distillation, drying ovens, vacuum filtration, and gel drying.
  • Available in standard and chemically resistant versions
  • Compact, practical solution for vacuum range 1000 to 1 mbar
  • Quick, simple maintenance and service work
  • Optimized design for excellent final vacuum
  • Oil-free, low noise level

For dry, oil-free applications in the rough and medium-high vacuum range ILMVAC diaphragm pumps are used world-wide in production, research and science. As an economically and ecologically superior alternative to water operated vacuum pumps the ILMVAC diaphragm pump range always offers a versatile and practical solution for many diverse applications between atmospheric pressure and 1 mbar.

ILMVAC diaphragm pumps can be used in a wide range of applications. With components and materials selected for optimal practical employment in laboratory and industry. Also used as regeneration pumps in combinations pumping systems, they fulfill their tasks due to outstanding chemical resistance and stable vacuum parameters. All ILMVAC diaphragm pumps are compactly and functionally designed. Maintenance and service work is fast and easy. ILMVAC diaphragm pumps guarantee outstanding operation and possess a long life span. They work extremely quietly and contamination of process gases with oil cannot arise. ILMVAC diaphragm, pumps are manufactured and tested in accordance with DIN 28 432.

Applications include vacuum distillation, vacuum concentration, molecular distillation, drying ovens, vacuum filtration, and gel drying.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number 7906-07
Product Name Diaphragm Oil-Free Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific
Pumping Speed 33.4 to 36.7 CFM (56.8 to 62.41 m³/hr)
Ultimate Vacuum 1.5 torr (29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Systems - GVK Series GVK 12.5 S300 H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Pumping Speed 706 CFM (1201 m³/hr)
View Details
PowerLift Silica Dust Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Vacuum Pump Type HighVac
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
View Details
Vacuum Pump With Briggs Engine For Manhole Testers - 938-7168 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details