Terra Universal, Inc. Compact Dry Roughing Pump 7901-34

Description
Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping Oil-free operation with universal single-phase power featuring multi-stage Roots type pumping concept With a frictionless design and no wearing parts, no particulate contamination can result No hydrocarbon backstreaming due to lubricant-free pumping module Constant pumping speed and ultimate pressure due to constant internal clearances With complete overhauls due only every 20,000 hours, maintenance costs are low
Description
Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping Oil-free operation with universal single-phase power featuring multi-stage Roots type pumping concept With a frictionless design and no wearing parts, no particulate contamination can result No hydrocarbon backstreaming due to lubricant-free pumping module Constant pumping speed and ultimate pressure due to constant internal clearances With complete overhauls due only every 20,000 hours, maintenance costs are low

Suppliers

Company
Product
Description
Supplier Links
Compact Dry Roughing Pump - 7901-34 - Terra Universal, Inc.
Fullerton, CA, USA
Compact Dry Roughing Pump
7901-34
Compact Dry Roughing Pump 7901-34
Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping Oil-free operation with universal single-phase power featuring multi-stage Roots type pumping concept With a frictionless design and no wearing parts, no particulate contamination can result No hydrocarbon backstreaming due to lubricant-free pumping module Constant pumping speed and ultimate pressure due to constant internal clearances With complete overhauls due only every 20,000 hours, maintenance costs are low
  • Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping
  • Oil-free operation with universal single-phase power featuring multi-stage Roots type pumping concept
  • With a frictionless design and no wearing parts, no particulate contamination can result
  • No hydrocarbon backstreaming due to lubricant-free pumping module
  • Constant pumping speed and ultimate pressure due to constant internal clearances
  • With complete overhauls due only every 20,000 hours, maintenance costs are low
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number 7901-34
Product Name Compact Dry Roughing Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific
Pumping Speed 22 CFM (37.41 m³/hr)
Ultimate Vacuum 233 torr (20.8 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

IDP-10 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 6 CFM (10.2 m³/hr)
View Details
Vacuum Generators - 2036298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details