F.C. Kingston Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Kingston Air Powered Valve Actuator | |
| Kingston Air Powered Valve Actuator Kingston Model 329-1 Air Powered Valve Actuator is designed for use with selected Kingston valves where air powered remote control is desirable. The actuator/valve combination... | |
| Kingston Air Pressure Regulator Valve Kingston Model 159A Air Pressure Regulator is constructed from heavy cast brass, precision machined for efficient and smooth operation. Reinforced neoprene diaphragm is highly resistant... | |
| Kingston Angled Flow Control Valve Kingston Model 251-30 Angled Flow Control Valve offers quality and performance at pressures up to 1200 psi. Sometimes referred to as the 'K' Valve, this... | |
| Kingston ASME Code High Capacity Safety Valve The Kingston Model 119CSS High Capacity Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve... | |
| Kingston ASME Code High Pressure Safety Valve The Kingston Model 110C High Pressure Safety Valve is an ASME Code Certified, precision machined valve with a hard seat. This valve features... | |
| Kingston ASME Code Low Profile Safety Valve The Kingston Model KSV10 ASME Code Low Profile Safety Valve is an ASME Code Certified, precision machined valve with a soft seat. Compact... | |
| Kingston ASME Code Low Profile Safety Valve The Kingston Model KSV12 ASME Code Low Profile Safety Valve is an ASME Code Certified, precision machined valve with a soft seat. Compact... | |
| Kingston ASME Code Nickel Plated Safety Valve The Kingston Model 112CSSEN Electroless Nickel Plated Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This... | |
| Kingston ASME Code Safety Valve The Kingston Model 112CSS Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications... | |
| Kingston ASME Code Soft Seat Safety Valve Kingston Model 114 ASME Code Soft Seat Safety Valves are constructed of brass with a Viton seal and positive stop for a bubble-tight... | |
| Kingston ASME Code Soft Seat Safety Valve Kingston Model 115 ASME Code Soft Seat Safety Valves are constructed of brass with a Viton seal and positive stop for a bubble-tight... | |
| Kingston ASME Code Stainless Steel Safety Valve The Kingston Model 112CR Stainless Steel Safety Valve is an ASME Code Certified, precision machined all stainless steel valve with a hard seat. | |
| Kingston Automatic Drain Valve Kingston Model 620 Automatic Drain Valve automatically removes the condensates that collect in the tank, thereby extending the life of the air receiver and downstream air... | |
| Kingston Ball Valve Kingston Ball Valves are made of forged brass and use a nickel plated brass stem. A simple quarter turn of the handle allows the user to control... | |
| Kingston Cryogenic Safety Valve Kingston Model 111X Cryogenic Safety Valve is a pop-style valve precision machined from brass and feature a stainless steel spring and ball on a Teflon O-ring... | |
| Kingston Discharge Unloader Valve The Kingston Model 621 Discharge Unloader Valve will divert the total output of the air compressor to the atmosphere, while the check valve prevents back flow... | |
| Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 147G, also known as the 47G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available... | |
| Kingston Full Flow Sight Feed Lubricating Valve Kingston Model 148G, also known as the 48G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available... | |
| Kingston Full Flow Sight Feed Lubricating Valve Kinston Model 146G, also known as the 46G, is a Full Flow gravity fed oil lubricating valve. The Full Flow style lubricator, available... | |
| Kingston High Flow Side Port Air Control Valve Kingston Model 294A-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on... | |
| Kingston High Pressure Side Outlet Relief Valve Kingston Model 103D High Pressure Side Outlet Relief Valve is manufactured from cast brass and features a stainless steel inlet and ball. This... | |
| Kingston Hoist Control Valve The Kingston Model 303 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body... | |
| Kingston Horizontal Anti-Hammering Check Valve Model 200 Check Valve is precision machined with a spring-loaded 'dash-pot' piston. The dash-pot piston design reduces the hammering effect caused by exhaust pulsation found... | |
| Kingston Horizontal Anti-Hammering Check Valve Model 205 Check Valve is precision machined with a spring-loaded 'dash-pot' piston. The dash-pot piston design reduces the hammering effect caused by exhaust pulsation found... | |
| Kingston Horizontal Check Valve | |
| Kingston Horizontal Check Valve Kingston Model 215A Spring Loaded Check Valves are for non-return air or liquid applications. Body is of precision-machined cast brass with 25 percent glass-filled Teflon disc... | |
| Kingston Horizontal Check Valve Kingston Model 217 Spring Loaded Check Valves are for liquid applications only. Body is of precision-machined cast brass with a stainless steel spring and ball. Kingston... | |
| Kingston In-Tank Check Valve Kingston Model KCV234 Vertical In-Tank Check Valve offers a one piece body with high flow rates. Kingston Vertical Check Valves are designed for use on the... | |
| Kingston Locking Hoist Control Valve The Kingston Model 302 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve... | |
| Kingston Low Flow Side Port Air Control Valve Kingston Model 292-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on... | |
| Kingston Low Flow Side Port Air Control Valve Kingston Model 296-2 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on... | |
| Kingston Low Flow Side Port Air Control Valve Kingston Model 298-2-6 Air Control Valve is a "two step" valve designed for operating single acting cylinders such as those found on... | |
| Kingston Low Profile Pressure Relief Valve Kingston Model 130 Low Profile Pressure Relief Valve is a relief-style safety valve. The valve releases pressure evenly and without popping action. This valve... | |
| Kingston Low Profile Safety Valve Kingston Model 128AT Low Profile Safety Valve is a pop-style safety valve constructed from brass and feature a Buna-N Disc on a brass seat. The... | |
| Kingston Mini Ball Valve Kingston Mini Ball Valves are made of chrome plated brass with a brass stem, Teflon seat and chrome plated brass ball. A simple quarter turn of... | |
| Kingston Pneumatic Control Valve Kingston Model 301AC Pneumatic Control Valve is a pneumatic control valve for operating single acting cylinders, rams, lifts, etc. It is constructed from cast brass with... | |
| Kingston Quick Opening Flow Control Steam Valve The Kingston Model 425 Steam Flow Control Valve is specifically designed for industrial cleaning, automatic carwash and other saturated steam or hot water... | |
| Kingston Quick Opening Flow Control Valve Kingston Model 253 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. The valve stem is... | |
| Kingston Quick Opening Flow Control Valve Kingston Model 258 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. is constructed with a... | |
| Kingston Quick Opening Flow Control Valve Kingston Model 259 Quick Opening Flow Control Valve features a forged brass body, a brass stem and stainless steel spring. The valve body is... | |
| Kingston Quick Opening Industrial Flow Control Valve Kingston Model 305B Balanced Normally Closed, Quick Opening Valve has a stem design that permits pressure equalization across stem seat allowing ease of... | |
| Kingston Safety Valve The Kingston Model 100SS Safety Valve is precision machined with hard seat. This pop-style safety valve is constructed from brass and features a stainless steel ball on... | |
| Kingston Safety Valve The Kingston Model 125SS Safety Valve is precision machined with hard seat. This pop-style safety valve is constructed from brass and features a stainless steel ball on... | |
| Kingston Side Outlet Relief Valve The Kingston Model 120 Heavy Duty Side Outlet Relief Valve is manufactured from cast brass and features a brass inlet and stem. This heavy duty... | |
| Kingston Soft-Seated Side Outlet Relief Valve Kingston Model 103H Soft Seated Side Outlet Relief Valve is manufactured from cast brass and features a brass inlet and Viton Disc. This soft... | |
| Kingston Solenoid Valve The Kingston Model BV Industrial Solenoid Valves are designed for applications requiring the durabilty of brass and stainless steel construction. These high performance normally-closed flow control valves... | |
| Kingston Upholstery Flow Control Valve Kingston Model 167 Upholstery Flow Control Valve features compact design, a forged body and precision engineering for reliability under demanding conditions. Well suited to applications... | |
| Kingston Vertical Check Valve Kingston Model 226 Vertical Check Valve is a robust check valve constructed from brass and features a Buna_N Disc. Kingston Vertical Check Valves are designed for... | |
| Kingston Vertical Check Valve Kingston Model 227 Vertical Check Valves are for non-return air or some liquid applications. Body is of precision-machined cast brass with a Buna-N Disc. Maximum operating... | |
| Kingston Vertical Sight Feed Lubricating Valve Kingston Model 145F, also known as the 45F, is a vertical pattern gravity fed oil lubricating valve. All Kingston "40" Series Sight Feed Lubricators... |