F.C. Kingston Inc. Model 302-4

Description
Kingston Locking Hoist Control Valve The Kingston Model 302 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal components of precision machined brass bar stock, stainless steel springs, stainless steel inlet screen and Buna-N-Seals to provide long life with minimum maintenance. The Kingston Model 302 features the "locking" style lever. These valves are widely used on automobile, truck hoists and spring loaded single acting cylinders. Each valve is individually tested after assembly. Maximum operating pressure, 200 psi The Model 302 and the Model 303 are essentially the same design. The Model 302 features the "locking" style lever. The Kingston Model 303 achieves positive lock by the cam action of the "dead man" style lever. Check local standards to verify which valve can be used in your area.
Description
Kingston Locking Hoist Control Valve The Kingston Model 302 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal components of precision machined brass bar stock, stainless steel springs, stainless steel inlet screen and Buna-N-Seals to provide long life with minimum maintenance. The Kingston Model 302 features the "locking" style lever. These valves are widely used on automobile, truck hoists and spring loaded single acting cylinders. Each valve is individually tested after assembly. Maximum operating pressure, 200 psi The Model 302 and the Model 303 are essentially the same design. The Model 302 features the "locking" style lever. The Kingston Model 303 achieves positive lock by the cam action of the "dead man" style lever. Check local standards to verify which valve can be used in your area.

Suppliers

Company
Product
Description
Supplier Links
Kingston Locking Hoist Control Valve The Kingston Model 302 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal components of precision machined brass bar stock, stainless steel springs, stainless steel inlet screen and Buna-N-Seals to provide long life with minimum maintenance. The Kingston Model 302 features the "locking" style lever. These valves are widely used on automobile, truck hoists and spring loaded single acting cylinders. Each valve is individually tested after assembly. Maximum operating pressure, 200 psi The Model 302 and the Model 303 are essentially the same design. The Model 302 features the "locking" style lever. The Kingston Model 303 achieves positive lock by the cam action of the "dead man" style lever. Check local standards to verify which valve can be used in your area.

Kingston Locking Hoist Control Valve

The Kingston Model 302 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal components of precision machined brass bar stock, stainless steel springs, stainless steel inlet screen and Buna-N-Seals to provide long life with minimum maintenance. The Kingston Model 302 features the "locking" style lever. These valves are widely used on automobile, truck hoists and spring loaded single acting cylinders. Each valve is individually tested after assembly.
Maximum operating pressure, 200 psi
The Model 302 and the Model 303 are essentially the same design. The Model 302 features the "locking" style lever. The Kingston Model 303 achieves positive lock by the cam action of the "dead man" style lever. Check local standards to verify which valve can be used in your area.

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 302-4
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details