F.C. Kingston Inc. Model 103H-2

Description
Kingston Soft-Seated Side Outlet Relief Valve Kingston Model 103H Soft Seated Side Outlet Relief Valve is manufactured from cast brass and features a brass inlet and Viton Disc. This soft seated valve is designed for environments requiring a 'bubble-tight' seal with a side outlet that allows for closed system integration. Well suited as a pump unloader in pressurized liquid systems. Available only in 1/4 inch NPT, the Kingston Model 103H Soft Seated Side Outlet Relief Valve is primarily a liquid relief valve that can also be used in some non-code, air applications. Set pressure range 5 to 500 psi (5 psi increments only) Maximum temperature 250°F
Description
Kingston Soft-Seated Side Outlet Relief Valve Kingston Model 103H Soft Seated Side Outlet Relief Valve is manufactured from cast brass and features a brass inlet and Viton Disc. This soft seated valve is designed for environments requiring a 'bubble-tight' seal with a side outlet that allows for closed system integration. Well suited as a pump unloader in pressurized liquid systems. Available only in 1/4 inch NPT, the Kingston Model 103H Soft Seated Side Outlet Relief Valve is primarily a liquid relief valve that can also be used in some non-code, air applications. Set pressure range 5 to 500 psi (5 psi increments only) Maximum temperature 250°F

Suppliers

Company
Product
Description
Supplier Links
Kingston Soft-Seated Side Outlet Relief Valve Kingston Model 103H Soft Seated Side Outlet Relief Valve is manufactured from cast brass and features a brass inlet and Viton Disc. This soft seated valve is designed for environments requiring a 'bubble-tight' seal with a side outlet that allows for closed system integration. Well suited as a pump unloader in pressurized liquid systems. Available only in 1/4 inch NPT, the Kingston Model 103H Soft Seated Side Outlet Relief Valve is primarily a liquid relief valve that can also be used in some non-code, air applications. Set pressure range 5 to 500 psi (5 psi increments only) Maximum temperature 250°F

Kingston Soft-Seated Side Outlet Relief Valve

Kingston Model 103H Soft Seated Side Outlet Relief Valve is manufactured from cast brass and features a brass inlet and Viton Disc. This soft seated valve is designed for environments requiring a 'bubble-tight' seal with a side outlet that allows for closed system integration. Well suited as a pump unloader in pressurized liquid systems. Available only in 1/4 inch NPT, the Kingston Model 103H Soft Seated Side Outlet Relief Valve is primarily a liquid relief valve that can also be used in some non-code, air applications.
Set pressure range 5 to 500 psi (5 psi increments only)
Maximum temperature 250°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 103H-2
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163019431 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-211S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
15mm MICROSOL - 01-211P202-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details