F.C. Kingston Inc. Model 119CSS

Description
Kingston ASME Code High Capacity Safety Valve The Kingston Model 119CSS High Capacity Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a lever for manual testing. Kingston Model 119CSS High Capacity Safety Valve is designed to flow extremely high volumes. Internal construction and performance are the same as Model 118CSS differing only by the lever used for manual testing. The Kingston Model 119CSS Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 119CSS Safety Valve approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only). Maximum temperature 400°F
Description
Kingston ASME Code High Capacity Safety Valve The Kingston Model 119CSS High Capacity Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a lever for manual testing. Kingston Model 119CSS High Capacity Safety Valve is designed to flow extremely high volumes. Internal construction and performance are the same as Model 118CSS differing only by the lever used for manual testing. The Kingston Model 119CSS Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 119CSS Safety Valve approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only). Maximum temperature 400°F

Suppliers

Company
Product
Description
Supplier Links
Kingston ASME Code High Capacity Safety Valve The Kingston Model 119CSS High Capacity Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a lever for manual testing. Kingston Model 119CSS High Capacity Safety Valve is designed to flow extremely high volumes. Internal construction and performance are the same as Model 118CSS differing only by the lever used for manual testing. The Kingston Model 119CSS Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability. The Kingston Model 119CSS Safety Valve approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories. Set pressure range 25 to 300 psi (5 psi increments only). Maximum temperature 400°F

Kingston ASME Code High Capacity Safety Valve

The Kingston Model 119CSS High Capacity Safety Valve is an ASME Code Certified, precision machined brass valve with a hard seat. This valve supports ASME Code applications up to 300 psi. It also features a stainless steel ball for durability and a lever for manual testing. Kingston Model 119CSS High Capacity Safety Valve is designed to flow extremely high volumes.
Internal construction and performance are the same as Model 118CSS differing only by the lever used for manual testing.
The Kingston Model 119CSS Safety Valve, like every Kingston Safety Valve, is set and tested at factory for quality and dependability.
The Kingston Model 119CSS Safety Valve approved in Massachusetts and Washington DC and is stamped with UV & NB symbols. Registered in all Canadian provinces and territories.
Set pressure range 25 to 300 psi (5 psi increments only).
Maximum temperature 400°F

Supplier's Site

Technical Specifications

  F.C. Kingston Inc.
Product Category Industrial Valves
Product Number Model 119CSS
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
VALVES - BP-049-SS-T-F-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details